2N6739
2N6739
Active
Description:  TRANS NPN 350V 8A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   2N6739 Datasheet
History Price: $1.59000
In Stock: 4400
2N6739 vs 2N6650
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
PNP - Darlington
Current - Collector (Ic) (Max)
8 A
10 A
Voltage - Collector Emitter Breakdown (Max)
350 V
80 V
Vce Saturation (Max) @ Ib, Ic
2V @ 4A, 8A
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
100μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 5A, 3V
1000 @ 5A, 3V
Power - Max
100 W
5 W
Frequency - Transition
60MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220AB
TO-204AA (TO-3)