2N6730
2N6730
Active
Description:  TRANS PNP 100V 2A TO237
Manufacturer:  NTE Electronics
Datasheet:   2N6730 Datasheet
History Price: Active
In Stock: 42200
2N6730 vs 2N6727
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
2 A
2 A
Voltage - Collector Emitter Breakdown (Max)
100 V
40 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
50 @ 1A, 1V
Power - Max
1 W
1 W
Frequency - Transition
500MHz
500MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-237AA
Supplier Device Package
TO-237
TO-237