Current - Collector (Ic) (Max)
2 A
16 A
Voltage - Collector Emitter Breakdown (Max)
100 V
140 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
100nA (ICBO)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
15 @ 8A, 4V
Frequency - Transition
500MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA, TO-3
Supplier Device Package
TO-237
TO-204 (TO-3)