2N6728
2N6728
Active
Description:  TRANS PNP 60V 2A TO237
Manufacturer:  NTE Electronics
Datasheet:   2N6728 Datasheet
History Price: $2.96000
In Stock: 11100
2N6728 vs 2N656S
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
2 A
12 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
-
Power - Max
1 W
-
Frequency - Transition
500MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-237
TO-5AA