Transistor Type
NPN - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
1 A
10 A
Voltage - Collector Emitter Breakdown (Max)
50 V
60 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
1000 @ 5A, 3V
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA, TO-3
Supplier Device Package
TO-237
TO-204AA (TO-3)