Current - Collector (Ic) (Max)
2 A
1 A
Voltage - Collector Emitter Breakdown (Max)
30 V
650 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 300mA, 3V
Frequency - Transition
-
50MHz
Operating Temperature
-
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-220-3
Supplier Device Package
TO-237
TO-220