2N6714
2N6714
Active
Description:  TRANS NPN 30V 2A TO237
Manufacturer:  NTE Electronics
Datasheet:   2N6714 Datasheet
History Price: $0.64000
In Stock: 13500
2N6714 vs 2N6752
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
10 A
Voltage - Collector Emitter Breakdown (Max)
30 V
450 V
Vce Saturation (Max) @ Ib, Ic
-
3V @ 3A, 10A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
8 @ 5A, 3V
Power - Max
-
150 W
Frequency - Transition
-
60MHz
Operating Temperature
-
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA
Supplier Device Package
TO-237
TO-3