2N6678
2N6678
Active
Description:  TRANS NPN TO3
Manufacturer:  Solid State
Datasheet:   2N6678 Datasheet
History Price: $4.95000
In Stock: 14700
2N6678 vs 2N6728
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
80 @ 50mA, 1V
Power - Max
-
1 W
Frequency - Transition
-
500MHz
Operating Temperature
-
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-237AA
Supplier Device Package
TO-3
TO-237