Current - Collector (Ic) (Max)
15 A
1 A
Voltage - Collector Emitter Breakdown (Max)
350 V
450 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3A, 15A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 15A, 3V
20 @ 300mA, 3V
Frequency - Transition
3MHz
50MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-204AA (TO-3)
TO-220