2N6674
2N6674
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6674 Datasheet
History Price: $141.93000
In Stock: 28100
2N6674 vs 2N657S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
-
Voltage - Collector Emitter Breakdown (Max)
-
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 10V
Power - Max
-
600 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
-
TO-5AA