Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
80 @ 50mA, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-237AA
Supplier Device Package
-
TO-237