Current - Collector (Ic) (Max)
8 A
-
Voltage - Collector Emitter Breakdown (Max)
300 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 8A, 300V
40 @ 150mA, 10V
Frequency - Transition
-
100MHz
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-3
TO-5