2N6668
2N6668
Active
Description:  TRANS PNP DARL 80V 10A TO220
Manufacturer:  NTE Electronics
Datasheet:   2N6668 Datasheet
History Price: $1.73000
In Stock: 41500
2N6668 vs 2N6730
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
1mA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
80 @ 50mA, 1V
Power - Max
65 W
1 W
Frequency - Transition
-
500MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-237AA
Supplier Device Package
TO-220
TO-237