Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
10 A
16 A
Voltage - Collector Emitter Breakdown (Max)
80 V
140 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
1mA
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
15 @ 8A, 4V
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-204 (TO-3)