2N6660
2N6660
Active
Description:  MOSFET N-CH 60V 1.1A TO39
Manufacturer:  Solid State
Datasheet:   2N6660 Datasheet
History Price: $4.95000
In Stock: 42600
2N6660 vs 2N6661-E3
Part No
Manufacturer
Series
-
-
Packaging
Box
Tube
Status
Active
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
90 V
Current - Continuous Drain (Id) @ 25℃
1.1A (Tc)
860mA (Tc)
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
5V, 10V
Rds On (Max) @ Id, Vgs
3Ohm @ 1A, 10V
4Ohm @ 1A, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
50 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
6.25W (Tc)
725mW (Ta), 6.25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-39
TO-39
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-205AD, TO-39-3 Metal Can