2N6649
2N6649
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6649 Datasheet
History Price: $106.65000
In Stock: 4900
2N6649 vs 2N6773
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
650 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
20 @ 300mA, 3V
Power - Max
5 W
40 W
Frequency - Transition
-
50MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-204AA (TO-3)
TO-220