2N6649
2N6649
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6649 Datasheet
History Price: $106.65000
In Stock: 4900
2N6649 vs 2N6752
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
60 V
450 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
3V @ 3A, 10A
Current - Collector Cutoff (Max)
1mA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
8 @ 5A, 3V
Power - Max
5 W
150 W
Frequency - Transition
-
60MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA
Supplier Device Package
TO-204AA (TO-3)
TO-3