Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
1mA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
80 @ 50mA, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-237AA
Supplier Device Package
TO-204AA (TO-3)
TO-237