2N6648
2N6648
Active
Description:  TRANS PNP DARL 40V 10A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N6648 Datasheet
History Price: Active
In Stock: 42700
2N6648 vs 2N6609
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
10 A
16 A
Voltage - Collector Emitter Breakdown (Max)
40 V
140 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
1mA
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
15 @ 8A, 4V
Power - Max
70 W
150 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-204 (TO-3)