2N6609
2N6609
Active
Description:  TRANS PNP 140V 16A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N6609 Datasheet
History Price: $4.91000
In Stock: 18300
2N6609 vs 2N6752
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
16 A
10 A
Voltage - Collector Emitter Breakdown (Max)
140 V
450 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
3V @ 3A, 10A
Current - Collector Cutoff (Max)
10mA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
8 @ 5A, 3V
Power - Max
150 W
150 W
Frequency - Transition
-
60MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA
Supplier Device Package
TO-204 (TO-3)
TO-3