2N6609
2N6609
Active
Description:  TRANS PNP 140V 16A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N6609 Datasheet
History Price: $4.91000
In Stock: 18300
2N6609 vs 2N6715
Part No
Manufacturer
Series
-
-
Packaging
Bag
-
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
16 A
2 A
Voltage - Collector Emitter Breakdown (Max)
140 V
40 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
10mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
50 @ 1A, 1V
Power - Max
150 W
1 W
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-204 (TO-3)
TO-92-3