Current - Collector (Ic) (Max)
16 A
8 A
Voltage - Collector Emitter Breakdown (Max)
140 V
300 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
-
Current - Collector Cutoff (Max)
10mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
10 @ 8A, 300V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
TO-3