Current - Collector (Ic) (Max)
12 A
-
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 10V
Frequency - Transition
-
100MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
TO-5