2N656S
2N656S
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N656S Datasheet
History Price: $38.83500
In Stock: 38400
2N656S vs 2N6676
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
12 A
15 A
Voltage - Collector Emitter Breakdown (Max)
60 V
300 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 3A, 15A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
15 @ 1A, 3V
Power - Max
-
6 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5AA
TO-204AD (TO-3)