2N6565AP
2N6565AP
Active
Description:  SCR 400V 800MA TO92-3
Manufacturer:  Littelfuse Inc
Datasheet:   2N6565AP Datasheet
History Price: $0.43470
In Stock: 42300
2N6565AP vs 2N691
Part No
Series
-
-
Packaging
Tape & Box (TB)
Box
Status
Active
Active
Voltage - Off State
400 V
700 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
2 V
Current - Gate Trigger (Igt) (Max)
200 μA
40 mA
Voltage - On State (Vtm) (Max)
1.7 V
2 V
Current - On State (It (AV)) (Max)
510 mA
16 A
Current - On State (It (RMS)) (Max)
800 mA
25 A
Current - Hold (Ih) (Max)
5 mA
50 mA
Current - Off State (Max)
1 μA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
16A, 20A
150A @ 60Hz
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 110 ℃
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-92-3
TO-48