Packaging
Tape & Box (TB)
Bulk
Voltage - Off State
400 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
1.5 V
Current - Gate Trigger (Igt) (Max)
200 μA
30 mA
Voltage - On State (Vtm) (Max)
1.7 V
-
Current - On State (It (AV)) (Max)
510 mA
16 A
Current - On State (It (RMS)) (Max)
800 mA
25 A
Current - Hold (Ih) (Max)
5 mA
40 mA
Current - Off State (Max)
1 μA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
16A, 20A
250A @ 60Hz
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 110 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-220-3
Supplier Device Package
TO-92-3
TO-220AB