Transistor Type
NPN
PNP - Darlington
Current - Collector (Ic) (Max)
15 A
10 A
Voltage - Collector Emitter Breakdown (Max)
400 V
80 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
3V @ 100mA, 10A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 5A, 2V
1000 @ 5A, 3V
Frequency - Transition
3MHz
-
Operating Temperature
200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220