2N6509TG
2N6509TG
Active
Description:  SCR 800V 25A TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   2N6509TG Datasheet
History Price: $1.69000
In Stock: 30100
2N6509TG vs 2N686
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
800 V
250 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2 V
Current - Gate Trigger (Igt) (Max)
30 mA
40 mA
Voltage - On State (Vtm) (Max)
1.8 V
2 V
Current - On State (It (AV)) (Max)
16 A
16 A
Current - On State (It (RMS)) (Max)
25 A
25 A
Current - Hold (Ih) (Max)
40 mA
50 mA
Current - Off State (Max)
10 μA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
150A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220AB
TO-48