2N6507TG
2N6507TG
Active
Description:  SCR 400V 25A TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   2N6507TG Datasheet
History Price: $1.69000
In Stock: 43500
2N6507TG vs 2N686A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
400 V
250 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
-
Current - Gate Trigger (Igt) (Max)
30 mA
-
Voltage - On State (Vtm) (Max)
1.8 V
-
Current - On State (It (AV)) (Max)
16 A
25 A
Current - On State (It (RMS)) (Max)
25 A
-
Current - Hold (Ih) (Max)
40 mA
-
Current - Off State (Max)
10 μA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
-
SCR Type
Standard Recovery
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220AB
TO-48