2N6421
2N6421
Active
Description:  TRANS PNP 250V 2A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N6421 Datasheet
History Price: $29.35500
In Stock: 18600
2N6421 vs 2N6773
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
2 A
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
650 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 300mA, 3V
Power - Max
35 W
40 W
Frequency - Transition
-
50MHz
Operating Temperature
-
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-220-3
Supplier Device Package
TO-66 (TO-213AA)
TO-220