2N6421
2N6421
Active
Description:  TRANS PNP 250V 2A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N6421 Datasheet
History Price: $29.35500
In Stock: 18600
2N6421 vs 2N6727
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
2 A
2 A
Voltage - Collector Emitter Breakdown (Max)
250 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
50 @ 1A, 1V
Power - Max
35 W
1 W
Frequency - Transition
-
500MHz
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-237AA
Supplier Device Package
TO-66 (TO-213AA)
TO-237