2N6421
2N6421
Active
Description:  TRANS PNP 250V 2A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N6421 Datasheet
History Price: $29.35500
In Stock: 18600
2N6421 vs 2N657S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
2 A
-
Voltage - Collector Emitter Breakdown (Max)
250 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 10V
Power - Max
35 W
600 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-66 (TO-213AA)
TO-5AA