Voltage - Off State
100 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
-
Current - Gate Trigger (Igt) (Max)
30 mA
-
Voltage - On State (Vtm) (Max)
-
-
Current - On State (It (AV)) (Max)
-
25 A
Current - On State (It (RMS)) (Max)
12 A
-
Current - Hold (Ih) (Max)
50 mA
-
Current - Off State (Max)
-
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
-
SCR Type
Standard Recovery
-
Operating Temperature
-
-
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220AB
TO-48