Voltage - Off State
100 V
400 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
800 mV
Current - Gate Trigger (Igt) (Max)
30 mA
200 μA
Voltage - On State (Vtm) (Max)
-
1.7 V
Current - On State (It (AV)) (Max)
-
510 mA
Current - On State (It (RMS)) (Max)
12 A
800 mA
Current - Hold (Ih) (Max)
50 mA
5 mA
Current - Off State (Max)
-
1 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
16A, 20A
SCR Type
Standard Recovery
Sensitive Gate
Operating Temperature
-
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220AB
TO-92