2N6044
2N6044
Active
Description:  TRANS NPN DARL 80V 8A TO220
Manufacturer:  Solid State
Datasheet:   2N6044 Datasheet
History Price: $0.64000
In Stock: 18700
2N6044 vs 2N6739
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
8 A
8 A
Voltage - Collector Emitter Breakdown (Max)
80 V
350 V
Vce Saturation (Max) @ Ib, Ic
4V @ 80mA, 8A
2V @ 4A, 8A
Current - Collector Cutoff (Max)
500μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 4A, 4V
10 @ 5A, 3V
Power - Max
75 W
100 W
Frequency - Transition
-
60MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB