Transistor Type
NPN - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
8 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
4V @ 80mA, 8A
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
500μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 4A, 4V
1000 @ 5A, 3V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-204AA (TO-3)