2N6039
2N6039
Active
Description:  TRANS NPN DARL 80V 4A SOT32-3
Manufacturer:  NTE Electronics
Datasheet:   2N6039 Datasheet
History Price: $1.08000
In Stock: 21100
2N6039 vs 2N6715
Part No
Manufacturer
Series
-
-
Packaging
Bag
-
Status
Active
Obsolete
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
50 @ 1A, 1V
Power - Max
40 W
1 W
Frequency - Transition
-
500MHz
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
SOT-32-3
TO-92-3