2N6039
2N6039
Active
Description:  TRANS NPN DARL 80V 4A SOT32-3
Manufacturer:  NTE Electronics
Datasheet:   2N6039 Datasheet
History Price: $1.08000
In Stock: 21100
2N6039 vs 2N6668
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
3V @ 100mA, 10A
Current - Collector Cutoff (Max)
100μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
1000 @ 5A, 3V
Power - Max
40 W
65 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-220-3
Supplier Device Package
SOT-32-3
TO-220