2N6036
2N6036
Active
Description:  TRANS PNP DARL 80V 4A TO126
Manufacturer:  NTE Electronics
Datasheet:   2N6036 Datasheet
History Price: $1.20000
In Stock: 3400
2N6036 vs 2N697
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
4 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
40 @ 150mA, 10V
Power - Max
40 W
-
Frequency - Transition
-
100MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-126
TO-5