Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
100μA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
80 @ 50mA, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-237AA
Supplier Device Package
TO-126
TO-237