Transistor Type
PNP - Darlington
-
Current - Collector (Ic) (Max)
4 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
-
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-225AA, TO-126-3
-
Supplier Device Package
TO-126
-