2N6036
2N6036
Active
Description:  TRANS PNP DARL 80V 4A TO126
Manufacturer:  NTE Electronics
Datasheet:   2N6036 Datasheet
History Price: $1.20000
In Stock: 3400
2N6036 vs 2N6649
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
100μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
1000 @ 5A, 3V
Power - Max
40 W
5 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-204AA, TO-3
Supplier Device Package
TO-126
TO-204AA (TO-3)