Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Programmable Unijunction
/ onsemi 2N6027RL1
2N6027RL1
Obsolete
Transistors - Programmable Unijunction
Description:
THYRISTOR PROG UNIJUNCT 40V TO92
Manufacturer:
onsemi
Datasheet:
2N6027RL1 Datasheet
History Price: Obsolete
In Stock: 9700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2N6027RL1 vs 2N6028
Part No
2N6027RL1
2N6028
Category
Transistors - Programmable Unijunction
Transistors - Programmable Unijunction
Manufacturer
onsemi
Solid State
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Obsolete
Active
Voltage
40V
-
Power Dissipation (Max)
300 mW
-
Voltage - Output
11V
-
Voltage - Offset (Vt)
1.6 V
-
Current - Gate to Anode Leakage (Igao)
10 nA
-
Current - Valley (Iv)
50 μA
-
Current - Peak
2 μA
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
-