2N5884G
2N5884G
Obsolete
Description:  TRANS PNP 80V 25A TO204
Manufacturer:  onsemi
Datasheet:   2N5884G Datasheet
History Price: $4.19000
In Stock: 28300
2N5884G vs 2N5878
Part No
Series
-
-
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
25 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
-
Vce Saturation (Max) @ Ib, Ic
4V @ 6.25A, 25A
-
Current - Collector Cutoff (Max)
2mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 10A, 4V
-
Power - Max
200 W
-
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-204AA, TO-3
-
Supplier Device Package
TO-204 (TO-3)
-