2N5884
2N5884
Active
Description:  TRANS PNP 80V 25A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N5884 Datasheet
History Price: $4.08000
In Stock: 22800
2N5884 vs 2N5962
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
25 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
45 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6.25A, 25A
200mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
2mA
2nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 10A, 4V
600 @ 10mA, 5V
Power - Max
200 W
625 mW
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-204 (TO-3)
TO-92-3