Packaging
Bulk or Tray
Bag
Current - Collector (Ic) (Max)
25 A
25 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6.25A, 25A
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
2mA
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 10A, 4V
20 @ 10A, 4V
Frequency - Transition
4MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
TO-204 (TO-3)