Current - Collector (Ic) (Max)
15 A
25 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
-
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 10A, 4V
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-204 (TO-3)