2N5867
2N5867
Active
Description:  TRANS PNP 60V 5A TO3
Manufacturer:  Microchip Technology
Datasheet:   2N5867 Datasheet
History Price: $69.36000
In Stock: 19700
2N5867 vs 2N5883G
Part No
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
5 A
25 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
-
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 10A, 4V
Power - Max
87.5 W
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-204 (TO-3)