2N5686
2N5686
Active
Description:  TRANS NPN 80V 50A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N5686 Datasheet
History Price: $10.56000
In Stock: 47000
2N5686 vs 2N5885G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Tray
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
50 A
25 A
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 2.5A, 25A
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
1mA
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 25A, 2V
20 @ 10A, 4V
Power - Max
300 W
200 W
Frequency - Transition
2MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AE
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
TO-204 (TO-3)