Current - Collector (Ic) (Max)
50 A
15 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 2.5A, 25A
4V @ 3.75A, 15A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 25A, 2V
35 @ 2A, 4V
Frequency - Transition
2MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AE
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
TO-3